EN
  • EN
  • DE

STM8AL3168TAY

Part No STM8AL3168TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM8A
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 25x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-19219, STM8AL3168TAY-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898276-STM8AL3168TAY
Ultra Librarian 3D Model Ultra Librarian STM8AL3168TAY CAD Model

Description

STM8AL3168TAY Microcontroller

The STM8AL3168TAY is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is part of STMicroelectronics' STM8A series, which is tailored for automotive and industrial applications due to its robust design and advanced features.

Key Features:

  • Core: The STM8AL3168TAY is built around a high-performance 8-bit STM8A core operating at up to 16 MHz frequency, providing a perfect balance between speed and power efficiency.
  • Memory: It comes equipped with 64K bytes of Flash program memory, 2K bytes of RAM, and 2K bytes of EEPROM. This memory configuration allows for flexible data storage and efficient program execution.
  • Robust I/Os: With 48 robust I/O pins, this microcontroller offers a versatile interface for connecting to a variety of peripherals and sensors, supporting a broad range of functionalities.
  • Advanced Peripherals: The device includes advanced peripherals such as multiple 16-bit timers, communication interfaces (UART, SPI, and I2C), and 10-bit ADCs, adding to its versatility in complex applications.
  • Operating Voltage: It operates over a wide range of supply voltages from 2.95 V to 5.5 V, ensuring compatibility with automotive and industrial power systems.
  • Temperature Range: The STM8AL3168TAY is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package: Available in a low-profile LQFP 48-pin package, it offers a compact footprint while still providing ample connection points for system integration.

The STM8AL3168TAY microcontroller is an excellent choice for designers looking for a robust, high-performance MCU with extensive memory and peripheral support. It is ideal for automotive applications, including body control modules, sensors, and actuator systems, as well as industrial automation, where reliability and precision are paramount.

STMicroelectronics provides comprehensive development tools and software support for the STM8AL3168TAY, simplifying the design process and reducing time to market for your products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6509 $58.4144
39+ $2.9956 $116.8284
60+ $2.9021 $174.1260
83+ $2.8084 $233.0972
107+ $2.7149 $290.4943
143+ $2.4340 $348.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess