EN
  • EN
  • DE

M74HC390M1R

Part No M74HC390M1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description DUAL DECADE COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer STMicroelectronics
Win Source Part Number 308954-M74HC390M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC390M1R CAD Model

Description

Product Overview: M74HC390M1R from STMicroelectronics

The M74HC390M1R is a high-speed CMOS dual decade ripple counter fabricated with silicon gate C2MOS technology from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is part of STMicroelectronics' HC family, which is known for its robustness and compatibility with all levels of digital circuitry. It is designed to interface with standard logic families and is particularly suitable for implementing divider circuits due to its dual counter design.

Key Features

  • High-Speed Operation: The M74HC390M1R operates at high speeds, making it suitable for high-frequency counting applications.
  • Dual Decade Counters: This device includes two independent decade counters with separate clocks, which can be used in various configurations to suit different application needs.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, providing consistent and reliable performance.
  • Wide Operating Voltage Range: It can function over a wide range of supply voltages from 2V to 6V, providing flexibility in different circuit environments.
  • Low Power Consumption: The low power requirements make it an ideal choice for battery-operated devices.

Applications

The M74HC390M1R is versatile and can be used in a variety of electronic applications including:

  • Time Delay Generators
  • Frequency Dividers
  • Counter Circuits in Digital Clocks
  • Sequential Timers
  • Event Counters

Product Specifications

The M74HC390M1R comes in a SO-16 package, which is a small outline package that is easy to mount on printed circuit boards (PCBs). The device has an industrial-grade operating temperature range from -40°C to +85°C, ensuring reliability in harsh conditions. Additionally, it is compliant with JEDEC standard no. 7A, ensuring compatibility with other standard logic devices.

STMicroelectronics has a reputation for producing high-quality components, and the M74HC390M1R is no exception. Its robust design and reliability make it an excellent choice for designers looking for a dependable counter solution.

You May Also Be Interested in

Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess