EN
  • EN
  • DE

M74HC393M1R

Part No M74HC393M1R
Manufacturer STMicroelectronics
Description M54HC390F1R M74HC390M1R M74HC390B1R M74HC390C1R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211119-M74HC393M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian M74HC393M1R CAD Model

Description

STMicroelectronics M74HC393M1R Dual Binary Counter

The M74HC393M1R is a high-speed CMOS Dual 4-Bit Binary Ripple Counter manufactured by STMicroelectronics, designed to operate in a wide range of applications from industrial to consumer electronics. This integrated circuit is part of the HC family, which ensures a robust performance with the benefit of low power consumption.

Featuring two independent counters, the M74HC393M1R can be utilized in a variety of configurations, such as frequency division, time delay generation, and event counting. Each counter advances on the falling edge of the clock signal, providing precise timing and control. The counters are fully resettable; the clear function is asynchronous, allowing for the counters to be reset regardless of the clock input.

The device is housed in an SO-14 package, which is a small outline package that is suitable for surface-mounted technology (SMT). This compact form factor makes the M74HC393M1R an excellent choice for space-constrained applications. Moreover, its pin configuration is designed for optimal signal routing, reducing the chances of cross-talk and ensuring stable operation.

Key specifications of the M74HC393M1R include:

  • Supply Voltage Range: 2V to 6V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min.)
  • Low Power Dissipation: ICC = 4 μA (Max.) at TA = 25°C
  • High Speed: fMAX = 63 MHz (Typ.) at VCC = 5V
  • Low Input Current: 1 μA (Max.)
  • Output Drive Capability: 10 LSTTL Loads

The device's compatibility with LSTTL outputs also allows for easy interfacing with other logic families, making it a versatile choice for system design. The M74HC393M1R is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme conditions.

With its dual counter design, the M74HC393M1R from STMicroelectronics is an essential component for designers looking for a reliable, high-performance binary counter. Whether it's used in timing circuits, system clocks, or as part of a more complex digital system, this IC offers the precision and durability needed for demanding applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess