EN
  • EN
  • DE

M74HC4052RM13TR

Part No M74HC4052RM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOP T/R / IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 18ns, 29ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 2pF, 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -50dB @ 1kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 097396-M74HC4052RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2,500
Family Name M74HC4052
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China , Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC4052RM13TR CAD Model

Description

STMicroelectronics M74HC4052RM13TR Analog Multiplexer/Demultiplexer

The M74HC4052RM13TR is a versatile dual 4-channel analog multiplexer/demultiplexer from the renowned semiconductor manufacturer STMicroelectronics. This integrated circuit is part of the high-speed CMOS family and is designed to provide the utmost flexibility in routing analog signals in various electronic applications.

This multiplexer/demultiplexer (mux/demux) IC features two independent 4-channel selectors and a binary address decoding scheme to select a single channel for each 4-channel section. The device is capable of handling both digital and analog signals, and it allows any of these signals to be routed to a single output, making it incredibly useful for signal processing tasks.

Key Features:

  • Wide Operating Voltage Range: The M74HC4052RM13TR operates over a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is a critical parameter for battery-powered and energy-saving applications.
  • High Noise Immunity: The high noise immunity characteristic of CMOS technology is embedded in this device, ensuring reliable performance in electrically noisy environments.
  • Low "ON" Resistance: It features a low "ON" resistance, which minimizes signal attenuation when routing through the switch.
  • Wide Analog Input Voltage Range: The device can handle a wide range of analog input voltages, which spans from VCC- to VCC+, providing flexibility in interfacing with different signal levels.

The M74HC4052RM13TR is available in a compact surface-mount SOP-16 package, which is ideal for space-constrained applications. Its robust design and industry-standard footprint make it easy to integrate into a wide array of electronic systems, from simple signal routing tasks to more complex analog signal processing.

Whether it's for use in communication systems, data acquisition, test equipment, or consumer electronics, the M74HC4052RM13TR from STMicroelectronics offers a reliable and efficient solution for your analog signal multiplexing and demultiplexing needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the STMicroelectronics website or contact their technical support for further assistance.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
695+ $0.1663 $115.5785
1,075+ $0.1617 $173.8275
1,485+ $0.1559 $231.5115
1,910+ $0.1513 $288.9830
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,778 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess