EN
  • EN
  • DE

M74HC4094B1

Part No M74HC4094B1
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207184-M74HC4094B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC4094B1 CAD Model

Description

STMicroelectronics M74HC4094B1 8-Bit Shift Register

The M74HC4094B1 from STMicroelectronics is a high-speed CMOS 8-bit shift-and-store bus register designed to operate in a wide range of applications, from industrial to consumer electronics. This integrated circuit is part of the HC family and offers a combination of high-speed operation and low power consumption, making it an ideal choice for interfacing with microprocessors and microcontrollers in a system.

The M74HC4094B1 has a complex structure that includes an 8-bit serial-in/parallel-out shift register and an 8-bit D-type storage register. Inputs to the device include a Serial Data (DS) input, a Clock (CP) input, and two control inputs: Output Enable (OE) and Strobe (ST). These inputs allow for flexible control over data entry and output from the register.

Data is shifted on the rising edge of the clock pulse, and users can transfer data from the shift register to the storage register by applying a high pulse to the Strobe input. The Output Enable input, when held low, allows the bus to access the eight outputs from the storage register. When the Output Enable is high, the outputs are in a high impedance state, which is essential for bus-oriented systems.

This device can be used in applications such as serial-to-parallel data conversion, control system interfaces, and as a buffer for digital processing systems. The M74HC4094B1 is compatible with standard TTL outputs and can drive up to 15 LSTTL loads. The high noise immunity and low power consumption of this device are achieved through CMOS technology.

The M74HC4094B1 is available in a variety of packages, including DIP, SOP, and TSSOP, providing flexibility for different PCB layouts and space requirements. With its robustness and versatility, the M74HC4094B1 is a valuable component for designers looking to enhance their digital systems.

For detailed specifications and application notes, designers should consult the datasheet provided by STMicroelectronics, which offers comprehensive information to ensure proper implementation of the M74HC4094B1 in their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.8504
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess