EN
  • EN
  • DE

M74HC574M1R

Part No M74HC574M1R
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description OCTAL D-TYPE FLIP FLOP WITH 3 STATE OUTPUT HC564 INVERTING - HC574 NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205293-M74HC574M1R
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC574M1R CAD Model

Description

Product Overview: M74HC574M1R from STMicroelectronics

The M74HC574M1R is a high-speed CMOS octal D-type flip-flop with 3-state outputs, designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) counterparts. The device is tailored for a wide range of applications, including telecommunications, computing, and industrial systems where reliable data storage and transfer are crucial.

Key Features

  • Logic Type: The M74HC574M1R is an octal D-type flip-flop, which means it contains eight individual D-type flip-flops within a single package.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for applications that require fast data processing and storage.
  • 3-State Outputs: The flip-flops have 3-state outputs, which provide the ability to put the output in a high impedance state. This is essential for bus-oriented applications where multiple devices may need to share a common data line.
  • Wide Operating Voltage Range: The M74HC574M1R operates over a wide voltage range from 2V to 6V, offering flexibility for different power environments and compatibility with other logic levels.
  • Low Power Consumption: As part of the CMOS family, this device benefits from low power consumption, which is vital for energy-sensitive applications.
  • Pin and Function Compatibility: The IC is pin-to-pin compatible with its LS (Low-power Schottky) equivalent, allowing for easy upgrades or replacements in existing systems.

Applications

The versatility of the M74HC574M1R makes it a suitable choice for a multitude of electronic applications. It can be used in:

  • Buffer storage
  • Memory address registers
  • System control registers
  • Data management systems
  • Communication devices

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the M74HC574M1R is built to the highest quality standards. The device is thoroughly tested to ensure reliable performance under a wide range of environmental conditions. With its robust design and proven technology, the M74HC574M1R is a dependable choice for designers and engineers seeking performance and durability in their digital systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
SINGLE TIMER
Need more? Email Us
Renesas Electronics America
Lowest to $0.8507
Renesas Electronics America
Lowest to $0.4043
Mitsubishi
NTSC/QUASI PAL TRANSCODER
Lowest to $1.6320
Hitachi, Ltd
Lowest to $0.2356
Mitsubishi
Need more? Email Us
Mitsubishi
COUNTER TIMER
Need more? Email Us
Mitsubishi
Lowest to $0.4043

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess