EN
  • EN
  • DE

M74HC590TTRTSSOP16

Part No M74HC590TTRTSSOP16
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074424-M74HC590TTRTSSOP16
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC590TTRTSSOP16 CAD Model

Description

Product Overview: M74HC590TTRTSSOP16 by STMicroelectronics

The M74HC590TTRTSSOP16 is an advanced 8-bit binary counter with register and 3-state output, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit (IC) is part of the high-speed CMOS family and is fabricated with silicon gate C2MOS technology, which ensures reliable performance and low power consumption.

The device is packaged in a TSSOP16 (Thin Shrink Small Outline Package) with 16 pins, which offers a compact footprint suitable for space-constrained applications. The M74HC590TTRTSSOP16 features an 8-bit binary counter with a storage register and an 8-bit output buffer. This buffer has 3-state outputs, providing the option to place the eight outputs in a high-impedance state. This is particularly useful for interfacing with bus-oriented systems where multiple devices may need to share the same data lines.

The counter advances on the rising edge of the clock signal, and the count can be preset by loading the register with the desired value through parallel inputs. A clear function is also available which can be triggered asynchronously to reset the counter to zero. Additionally, the device includes a carry output for cascading multiple counters, enabling the creation of longer count sequences or multi-dimensional counting arrays.

The M74HC590TTRTSSOP16 operates over a wide voltage range from 2V to 6V, making it compatible with TTL levels and capable of interfacing with a broad range of other logic families. Its high noise immunity and low power dissipation make it a robust choice for digital counting applications across various fields, including industrial, consumer electronics, and automation systems.

In summary, the M74HC590TTRTSSOP16 is a versatile and efficient solution for digital counting applications that require compact packaging, low power consumption, and high integration with bus systems. Its advanced features and reliable performance, backed by STMicroelectronics' reputation in the semiconductor industry, make it an excellent choice for designers and engineers looking to enhance their digital systems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess