EN
  • EN
  • DE

M74HC652B1

Part No M74HC652B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074427-M74HC652B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC652B1 CAD Model

Description

Product Overview: M74HC652B1 from STMicroelectronics

The M74HC652B1 is a high-speed CMOS 8-bit transceiver and register manufactured by STMicroelectronics. This integrated circuit is designed to meet the stringent requirements of fast data transfer and storage, making it an ideal choice for a wide range of applications including telecommunications, computing, and industrial control systems.

Key Features

  • High-Speed Operation: The device operates at a high speed, which ensures swift data transmission between buses.
  • CMOS Technology: Leveraging advanced CMOS technology, the M74HC652B1 offers low power consumption and high noise immunity.
  • Bi-Directional Data Flow: The transceiver allows for bi-directional communication, with 8-bit data flow in either direction through the use of control signals.
  • Separate Input and Output Bus Capability: Its structure provides separate input and output capability for the A and B buses, enhancing flexibility in data handling.
  • 3-State Outputs: The device includes 3-state outputs which can be placed in a high impedance state, effectively removing the output from the bus.

Applications

The versatility of the M74HC652B1 makes it suitable for a broad range of applications. It is particularly useful in systems that require a high-speed interface between different bus architectures. Its ability to quickly transfer and store data while minimizing power consumption is beneficial in portable and power-sensitive applications.

Technical Specifications

  • Logic Type: CMOS
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: DIP-24 (Dual In-line Package)

In summary, the M74HC652B1 from STMicroelectronics is a robust, high-speed 8-bit transceiver and register that offers efficient data handling capabilities with its bi-directional communication and 3-state outputs. Its use of CMOS technology ensures low power dissipation and high noise immunity, making it a reliable component for various electronic systems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess