EN
  • EN
  • DE

STMPS2252TTR

Part No STMPS2252TTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH SIDE SWITCH 500MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 105 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 042938-STMPS2252TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPS2252TTR CAD Model

Description

STMicroelectronics STMPS2252TTR Dual Channel Power Switch

The STMPS2252TTR from STMicroelectronics is a state-of-the-art dual-channel power switch designed for high-performance power management applications. This compact and efficient device is an ideal solution for USB power distribution and other hot-swap applications. With its advanced features and robust design, the STMPS2252TTR ensures reliable operation and protection for sensitive electronics.

Key Features

  • Dual Independent Switches: The STMPS2252TTR is equipped with two independent power switches, allowing for the control of two separate loads with a single compact device.
  • High-Side Switching: As a high-side switch, it connects loads to the positive supply rail, offering a more straightforward implementation and better protection against ground potential shifts.
  • Current Limiting: Each channel features precise current limiting to protect the power source and load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that automatically turns off the output if the junction temperature exceeds the threshold, preventing thermal damage.
  • Overvoltage Protection: The STMPS2252TTR safeguards connected devices from voltage spikes, ensuring stable operation even under adverse conditions.
  • Fast Short-Circuit Response: The power switch reacts quickly to short-circuit events, minimizing the risk of damage to the circuit components.
  • Controlled Rise Time: The switch features a controlled output rise time, reducing inrush current and the associated stress on the system.
  • Low Power Consumption: Designed for energy efficiency, the STMPS2252TTR exhibits low quiescent current, making it suitable for battery-powered applications.

Applications

The STMPS2252TTR is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Computers and servers
  • Networking equipment

With its advanced protection features and dual-channel configuration, the STMPS2252TTR from STMicroelectronics is a reliable and efficient choice for modern power distribution systems. Whether you're designing for consumer electronics or industrial applications, this power switch provides the performance and safety required for today's demanding electronic environments.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3937 $52.7244
28+ $3.6051 $100.9428
43+ $3.4925 $150.1775
60+ $3.3798 $202.7880
77+ $3.2672 $251.5744
103+ $2.9292 $301.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess