EN
  • EN
  • DE

M74HC7266B1R

Part No M74HC7266B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description 4-ch, 2-input, 2-V to 6-V XNOR (exclusive NOR) gates 14-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -5.2 mA
Logic Function NOR, XNOR
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Input Lines 2
Number of Inputs 2
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 90 ns
Quiescent Current 1 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 23 ns
Win Source Part Number 1074428-M74HC7266B1R
Categories Logic - Gates and Inverters
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC7266B1R CAD Model

Description

STMicroelectronics M74HC7266B1R Product Overview

The M74HC7266B1R is a high-speed CMOS Quad Exclusive OR (XOR) Gate integrated circuit manufactured by STMicroelectronics. This device is designed to operate over a broad range of supply voltages, from 2V to 6V, making it suitable for battery-operated devices and various logic-level applications.

Key Features

  • Logic Type: Quad 2-Input Exclusive OR Gate
  • Package: The device is available in a DIP-14 (Dual In-line Package) configuration, which is conducive for easy insertion and soldering on printed circuit boards.
  • High Speed: Typical t<sub>PD (Propagation Delay Time) is 8 ns when V<sub>CC is 6V, ensuring swift signal processing.
  • Low Power Dissipation: I<sub>CC is low, with a maximum of 1 µA when at stand-by mode, contributing to energy efficiency.
  • High Noise Immunity: The M74HC7266B1R exhibits a noise immunity characteristic of 50% of V<sub>CC at V<sub>CC = 5V, providing robust performance in electrically noisy environments.
  • Wide Operating Temperature Range: The device can function effectively between -55°C and +125°C, making it suitable for industrial applications.

Applications

The versatility of the M74HC7266B1R allows it to be used in a wide array of electronic circuits. It is particularly well-suited for:

  • Function generators
  • Digital signal processing
  • Network switches and routers
  • Computer logic components
  • Encryption and error detection/correction hardware

Quality and Reliability

STMicroelectronics ensures that the M74HC7266B1R meets the highest quality and reliability standards. The device is rigorously tested and conforms to international standards, offering users a dependable solution for their electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess