EN
  • EN
  • DE

M74HC74M1R

Part No M74HC74M1R
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description DUAL D TYPE FLIP FLOP WITH PRESET AND CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205313-M74HC74M1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC74M1R CAD Model

Description

STMicroelectronics M74HC74M1R Dual D-Type Flip-Flop

The M74HC74M1R from STMicroelectronics is a high-speed CMOS dual D-type flip-flop integrated circuit. Designed to operate in a wide range of applications, this component is a fundamental building block for sequential logic circuits, offering reliability and flexibility for designers. The M74HC74M1R is part of the HC family, which signifies the use of silicon-gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.

This flip-flop comes with two independent D-type flip-flops with individual clear and set inputs. The outputs are buffered to ensure high performance in a variety of digital applications. Each flip-flop has data (D), set (S), reset (R), clock (CK) inputs, and complementary outputs (Q and Q̅).

The clear and set are asynchronous active low inputs and operate independently of the clock input. The flip-flops transition on the rising edge of the clock input. If both set and clear inputs are low, the set input takes precedence. The device can also be used as a toggle element by connecting one of the outputs to the data input. The M74HC74M1R operates from a supply voltage range of 2V to 6V, making it suitable for battery-powered devices and low-voltage applications.

  • Product Category: Integrated Circuits (ICs)
  • Family: Logic - Flip Flops
  • Series: 74HC
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-14
  • Operating Temperature: -55°C to +125°C

The M74HC74M1R is available in a small-outline package, making it ideal for use in space-constrained applications. Its fast switching characteristics and low power consumption are essential for modern electronic systems. Whether used in consumer electronics, automotive, or industrial applications, the M74HC74M1R provides a reliable solution for data storage, signal processing, and control tasks that require the use of flip-flops.

With STMicroelectronics' commitment to quality and performance, the M74HC74M1R is designed to meet the stringent requirements of a wide range of electronic applications, ensuring both efficiency and durability.

You May Also Be Interested in

ESMT
Lowest to $1.9566
EliteMT
Lowest to $1.6320
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
EliteMT
Lowest to $0.8166
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
Mindspeed
Lowest to $3.6879
ESMT
DRAM Chip SDRAM 64Mbit 4Mx16 3.3V / 1M x 16 Bit x 4 Banks
Lowest to $1.3456
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2482 $58.3270
570+ $0.2037 $116.1090
880+ $0.1974 $173.7120
1,210+ $0.1910 $231.1100
1,565+ $0.1846 $288.8990
2,095+ $0.1656 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,218 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess