EN
  • EN
  • DE

OPA3691

Part No OPA3691
Manufacturer Texas Instruments
Description Wideband, Voltage Feedback OPERATIONAL AMPLIFIER With Disable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233697-OPA3691
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3691 CAD Model

Description

The OPA3691 is a high-performance, triple, wideband, current feedback operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This amplifier is an excellent choice for professional video electronics, RGB amplifiers, and high-speed signal processing applications due to its exceptional speed and bandwidth capabilities.

Key Features

  • Wideband Performance: The OPA3691 offers a wide bandwidth of 430 MHz at a gain of +2, making it suitable for high-speed applications.
  • High Output Current: With a high output current of 90 mA, this operational amplifier can drive a wide range of loads, including cables and other high-capacitance loads.
  • Low Distortion: It exhibits low harmonic distortion, which is critical for maintaining signal fidelity in video and communication systems.
  • Flexible Power Supply: The device operates on a dual supply voltage ranging from ±4.5V to ±12V, or a single supply voltage from 9V to 24V, providing versatility in different circuit configurations.
  • Disable Feature: The OPA3691 includes a disable feature that reduces the current consumption significantly, making it ideal for power-sensitive applications.

Applications

  • Professional Video Electronics
  • RGB Amplifiers
  • Test Equipment
  • Telecommunications
  • A/D Driver Amplifiers
  • High-Speed Signal Processing

The OPA3691's robust design includes a high level of integration, which simplifies circuit design and can help reduce the number of components needed in a signal chain. Its triple amplifier configuration is particularly useful for RGB video signals and other multichannel applications, ensuring consistent performance across all channels.

With its impressive specifications and Texas Instruments' reputation for quality, the OPA3691 is an excellent choice for engineers and designers looking to enhance the performance of their high-speed analog systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess