EN
  • EN
  • DE

M74HC86MTR

Part No M74HC86MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308972-M74HC86MTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC86MTR CAD Model

Description

The M74HC86MTR is a high-speed CMOS QUAD 2-INPUT EXCLUSIVE-OR GATE fabricated with silicon gate C2MOS technology. This integrated circuit, manufactured by the renowned semiconductor company STMicroelectronics, is designed to operate with a power supply range of 2V to 6V, providing a perfect solution for a wide array of logic systems and signal processing applications.

With its fast switching capabilities and low power consumption, the M74HC86MTR is optimized for high-performance logic circuit designs. The device features four independent exclusive-OR gates, making it a versatile component for creating complex logic circuits. The inputs tolerate voltages up to 7V, allowing the interface with higher voltage systems while maintaining robustness and reliability.

The M74HC86MTR comes in a compact and efficient SO-14 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Its balanced propagation delays and output transition times contribute to its excellent operational stability and predictability, which is essential for timing-critical digital systems.

One of the key advantages of the M74HC86MTR is its compatibility with TTL outputs. This allows for seamless integration with older logic circuits, providing a bridge between legacy systems and modern, high-speed CMOS technology. Furthermore, the M74HC86MTR features low quiescent current, which significantly reduces energy consumption when the device is in a static state, making it an environmentally friendly choice for power-sensitive designs.

The device's latch-up performance exceeds 100mA per JESD 78, Class II, ensuring that it can withstand transient excess current events without suffering permanent damage. This makes the M74HC86MTR a robust and durable option for industrial, telecommunications, and consumer electronics applications.

In summary, the STMicroelectronics M74HC86MTR is a highly reliable and efficient solution for implementing exclusive-OR logic functions in various digital circuits. Its combination of speed, low power, and compatibility with existing systems makes it a versatile and indispensable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess