EN
  • EN
  • DE

M74HCT132B1R

Part No M74HCT132B1R
Manufacturer STMicroelectronics
Description QUAD 2-INPUT SCHMITT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211156-M74HCT132B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT132B1R CAD Model

Description

STMicroelectronics M74HCT132B1R Quad Schmitt Trigger NAND Gate

The M74HCT132B1R is a high-speed Si-gate CMOS device from STMicroelectronics that provides the electrical characteristics of high-speed TTL combined with the very low power consumption of CMOS technology. This integrated circuit is designed specifically as a quad 2-input NAND gate with Schmitt trigger action on all inputs. The Schmitt trigger feature allows for a smoother transition and better noise immunity, making it an ideal choice for applications that require a clean switch without the interference of electrical noise.

Each gate in the M74HCT132B1R operates with inputs that switch at different points for positive and negative-going transitions. This hysteresis between the positive-going input threshold (V<sub>T+) and the negative-going input threshold (V<sub>T-) is determined by Schmitt trigger action and is particularly useful for transforming slowly changing input signals into sharply defined jitter-free output signals, thereby enhancing the device's capability to transform noisy signals into a clean digital output.

The device is compatible with LSTTL outputs, and this capability allows the M74HCT132B1R to be used in mixed-technology systems. It operates over a wide range of supply voltages from 4.5V to 5.5V, making it versatile for use in various applications. The M74HCT132B1R also features low input current, further reducing the power consumption and making it suitable for battery-operated and power-sensitive designs.

Furthermore, the M74HCT132B1R is offered in a DIP14 package, ensuring ease of integration into a wide array of design layouts. Its robustness is underscored by the fact that it can tolerate inputs up to 15V, regardless of the operating voltage, providing a measure of protection against higher voltage spikes in the electrical environment.

Whether you are designing consumer electronics, communication devices, or complex computing systems, the M74HCT132B1R from STMicroelectronics is a reliable and efficient choice for ensuring signal integrity through noisy environments.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess