EN
  • EN
  • DE

M93C46

Part No M93C46
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit, 1Kbit and 256bit 8-bit or 16-bit wide
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211198-M93C46
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93C46 CAD Model

Description

STMicroelectronics M93C46: 1 Kbit Serial EEPROM

The M93C46 is a versatile 1 Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for applications that require efficient data storage with a serial interface. This EEPROM device is part of the M93C series, which is well-suited for a wide range of applications across various industries, including consumer electronics, automotive, and industrial systems.

The M93C46 offers a storage capacity of 1 Kbit, organized as 64 x 16 bits or 128 x 8 bits, selectable through an external instruction. This flexibility allows designers to choose the best data organization for their specific application requirements. The device operates across a voltage range of 2.5V to 5.5V, making it compatible with most low-power and standard logic levels.

Communication with the M93C46 is achieved via a synchronous serial bus, optimized for simple and efficient integration into microcontroller-based systems. It supports a bidirectional data transfer protocol, which ensures robust and reliable data exchanges. The EEPROM features a Write Control (WC) pin, providing hardware protection against inadvertent writes, thus enhancing data integrity in critical applications.

One of the key advantages of the M93C46 is its endurance, with the capability to withstand at least 1 million write cycles and a data retention period of 40 years. These characteristics make it an ideal choice for applications that require frequent data updates and long-term reliability.

In terms of packaging, the M93C46 is available in various options, including SO8N, TSSOP8, and WLCSP to accommodate different assembly and space requirements. The device also complies with the JEDEC standards for serial EEPROMs, ensuring compatibility and ease of integration into existing and new designs.

Overall, the M93C46 from STMicroelectronics is a high-performance, reliable EEPROM solution that provides designers with a compact, efficient, and durable data storage option for their electronic designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess