STMicroelectronics M93C66-MN6TP/S: 4 Kbit Serial EEPROM
The M93C66-MN6TP/S is a robust and reliable serial EEPROM memory chip from the industry-leading manufacturer, STMicroelectronics. This device provides 4 Kbits of non-volatile memory storage and utilizes the Microwire bus protocol to ensure seamless communication with a wide range of microcontrollers and processors.
With its small 8-pin MiniMap (MLP8) package, the M93C66-MN6TP/S is designed for space-constrained applications where a minimal footprint is essential. Its compact design does not compromise on performance or durability, making it an ideal choice for sophisticated industrial, automotive, and consumer electronics.
Key Features:
- Memory Capacity: 4 Kbits of EEPROM storage, organized as 256 x 16 bits or 512 x 8 bits, selectable through an external pin.
- Operating Voltage: Versatile power supply range from 2.5V to 5.5V, accommodating a variety of system power requirements.
- Data Retention: Offers a data retention period of over 40 years, ensuring the longevity of stored information.
- Write Cycle Endurance: Capable of withstanding up to 1 million write cycles, guaranteeing a long operational lifespan for write-intensive applications.
- Access Time: Fast access time and programming time, with a clock frequency of up to 2 MHz, allowing for quick data retrieval and storage.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
- Security: Features write protect functions and programmable write protection for specific memory areas to prevent accidental data alteration.
Applications:
The M93C66-MN6TP/S is versatile and can be used in a variety of applications, including but not limited to:
- Automotive systems
- Portable devices
- Medical devices
- Industrial control systems
- Smart meters
As a product of STMicroelectronics, a leader in semiconductor solutions, the M93C66-MN6TP/S is backed by a commitment to quality, innovation, and support, making it a trustworthy and efficient choice for your memory storage needs.