The M93S56-WMN3TP is a 4 Kbit (512 x 8) serial EEPROM device from STMicroelectronics, which is part of their M93S series. This high-performance memory chip is designed for a wide range of applications that require a reliable and efficient non-volatile memory solution. The device operates on a single supply voltage, ranging from 2.5V to 5.5V, making it suitable for various electronic devices and systems.
Key Features
- Memory Size: 4 Kbit (512 x 8)
- Interface Type: Serial SPI bus
- Write Cycle Time: Typically 5 ms
- Operating Voltage Range: 2.5V to 5.5V
- Frequency: Up to 10 MHz
- Endurance: 1 Million Write Cycles
- Data Retention: Over 40 Years
- Package: SO8N
Product Benefits
The M93S56-WMN3TP offers several advantages for designers and engineers. Its robust serial SPI interface ensures compatibility with a broad range of microcontrollers and digital systems. The fast write cycle time allows for quick data storage, while the high endurance and long data retention ensure that data remains safe and accessible over an extended period.
Applications
This EEPROM is ideal for applications that require frequent or rapid updates to small amounts of data. Typical applications include:
- Device configuration storage
- Parameter settings for industrial applications
- Automotive systems
- Portable consumer devices
- Healthcare and medical equipment
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the M93S56-WMN3TP is no exception. Manufactured with the highest standards, it is designed to meet the rigorous demands of industrial, automotive, and consumer electronics markets. The device is RoHS compliant and is designed to provide reliable data storage solutions across a wide temperature range.