The M93S66-WMN6TP/SOP8 is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the M93S series, which is designed to provide flexible, non-volatile memory storage for a wide variety of applications.
Key Features
- Memory Size: The device offers 4 Kbit (512 x 8 or 256 x 16) of memory, allowing for efficient storage of configuration data, calibration parameters, and other critical information.
- Interface: It features a standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.
- Package: The EEPROM comes in a SOP8 (Small Outline Package) form factor, which is designed for surface mounting and is suitable for space-constrained applications.
- Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, accommodating various system power requirements.
- Write Cycle Time: The device boasts a fast write cycle time of 5ms, enabling quick data updates and minimizing system downtime.
- Temperature Range: The M93S66-WMN6TP/SOP8 operates over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- Endurance: It offers an endurance of 1 million write cycles, guaranteeing a long operational lifespan for applications that require frequent data changes.
- Data Retention: The data retention is specified for a minimum of 40 years, providing a stable and reliable storage solution over an extended period.
Applications
The versatility of the M93S66-WMN6TP/SOP8 makes it an ideal choice for a broad range of applications, including:
- Industrial control systems
- Automotive systems
- Medical devices
- Consumer electronics
- Telecommunication systems
With its combination of durability, performance, and capacity, the M93S66-WMN6TP/SOP8 EEPROM by STMicroelectronics is an excellent choice for designers and engineers looking to incorporate reliable data storage into their electronic designs.