EN
  • EN
  • DE

M95160-DRMN8TP/K

Part No M95160-DRMN8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 16KBIT SPI 20MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 4ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number M95160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371471-M95160-DRMN8TP/K
Ultra Librarian 3D Model Ultra Librarian M95160-DRMN8TP/K CAD Model

Description

The M95160-DRMN8TP/K is a high-performance 16-Kbit serial SPI bus EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This product is specifically designed to deliver a flexible and efficient data storage solution for a wide range of applications that require reliable and long-term non-volatile memory storage.

Key Features

  • Memory Size: 16 Kbits of EEPROM, offering ample storage for configuration parameters, calibration data, and small application programs.
  • Interface: Serial Peripheral Interface (SPI) bus, compatible with SPI Mode 0 and 3, ensuring easy integration with a variety of microcontrollers and processors.
  • Write Protection: Features a hardware write protection mechanism, which includes a Write Protect (WP) pin and a Status Register Write Disable (SRWD) bit, to prevent accidental data overwrites.
  • High-Speed Read and Write: Capable of high-speed data transfer, with a clock frequency up to 10 MHz for rapid read and write operations, enhancing system performance.
  • Supply Voltage Range: Operates within a supply voltage range of 2.5V to 5.5V, making it suitable for use in both 3V and 5V systems.
  • Package: Available in an 8-pin TSSOP package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The M95160-DRMN8TP/K EEPROM is versatile and can be used in a variety of sectors including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The M95160-DRMN8TP/K EEPROM is built to meet stringent industry standards, ensuring reliability and durability for mission-critical applications. With endurance up to 1 million write cycles and data retention of over 40 years, users can trust this memory device to securely store their important data over extended periods.

For detailed specifications, technical documents, and support, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7536 $52.6080
70+ $1.4389 $100.7230
110+ $1.3939 $153.3290
150+ $1.3490 $202.3500
195+ $1.3040 $254.2800
260+ $1.1691 $303.9660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 838 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess