EN
  • EN
  • DE

MAX4491AKA

Part No MAX4491AKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703901-MAX4491AKA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4491AKA CAD Model

Description

Product Overview: MAX4491AKA from Maxim Integrated

The MAX4491AKA, crafted with precision by Maxim Integrated, stands out as an exemplary operational amplifier (op-amp) that delivers both high performance and reliability. This particular component is designed for analog signal processing tasks that demand low voltage operation and minimal power consumption, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Low Power Consumption: The MAX4491AKA is engineered to operate with minimal power requirements, which helps to extend the battery life of the devices it is used in.
  • Single-Supply Operation: This op-amp can function effectively with a single power supply, ranging from +2.5V to +5.5V, simplifying power management in a circuit design.
  • Low Input Bias Current: With its low input bias current, the MAX4491AKA is well-suited for high-impedance sensor applications and precision measurement systems.
  • Rail-to-Rail Output: The device offers a rail-to-rail output capability, which allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Compact SOT-23 Packaging: Encased in a small SOT-23 package, the MAX4491AKA is optimized for space-constrained applications where board space is at a premium.

Applications

The versatile nature of the MAX4491AKA enables it to be integrated into a wide array of applications. These include, but are not limited to:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Data acquisition systems
  • Audio and video processing equipment
  • Medical instrumentation

Performance Specifications

The MAX4491AKA boasts impressive specifications that enhance its performance in various circuits:

  • Gain Bandwidth Product: 1MHz
  • Low Input Offset Voltage
  • CMRR (Common Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio) that ensure stable operation against fluctuations in the power supply or common-mode voltage.

In conclusion, the MAX4491AKA from Maxim Integrated is an efficient and space-saving operational amplifier that brings together low-power operation, versatility, and high-performance specifications, making it a robust choice for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0585 $52.9250
120+ $0.8686 $104.2320
180+ $0.8414 $151.4520
250+ $0.8143 $203.5750
320+ $0.7871 $251.8720
430+ $0.7057 $303.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess