EN
  • EN
  • DE

AT27C010-15PI

Part No AT27C010-15PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565336-AT27C010-15PI
Ultra Librarian 3D Model Ultra Librarian AT27C010-15PI CAD Model

Description

Microchip Technology's AT27C010-15PI EEPROM

The AT27C010-15PI is a high-performance 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) provided by the industry-leading semiconductor manufacturer, Microchip Technology. This integrated circuit is designed for storage and retrieval of critical program data where fast and reliable access is a necessity. The AT27C010-15PI is well-suited for applications in the automotive, industrial, and telecommunications sectors, among others.

This OTP EPROM features a large memory capacity of 1 Megabit (128K x 8) and is organized as 131,072 words by 8 bits per word. The device operates from a single 5V power supply, making it compatible with many microcontrollers and digital systems without the need for level shifters or additional power supplies.

The AT27C010-15PI boasts a fast access time of 150 nanoseconds, which ensures quick data retrieval, enhancing the performance of the overall system in which it is used. This speed is particularly beneficial for time-critical applications where rapid access to stored data is crucial.

Encased in a 32-lead PDIP (Plastic Dual In-line Package), this EPROM is designed for through-hole mounting, which is ideal for prototyping and applications where robustness and easy replaceability are important. The pinout is industry-standard, which allows for easy integration into existing designs without significant redesign.

One of the key features of the AT27C010-15PI is its high reliability and long data retention time. Microchip Technology guarantees data retention for a minimum of 10 years, providing peace of mind for designers and engineers who require stable and persistent memory storage over the lifespan of their products.

Programming the AT27C010-15PI is straightforward, with the device supporting standard EPROM programmers. Its OTP nature means that once programmed, the data cannot be erased or overwritten, ensuring the integrity of the program code or data stored within.

In summary, the AT27C010-15PI from Microchip Technology is a robust, reliable, and fast-performing EPROM suited for a wide range of applications where durable and non-volatile memory storage is essential. Its ease of use, combined with Microchip's reputation for quality, makes it an excellent choice for your storage needs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2055 $66.1650
65+ $1.8097 $117.6305
100+ $1.7532 $175.3200
140+ $1.6966 $237.5240
180+ $1.6400 $295.2000
240+ $1.4703 $352.8720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess