EN
  • EN
  • DE

M95160-MN6TP/S

Part No M95160-MN6TP/S
Manufacturer STMicroelectronics
Description 16 Kbit and 8 Kbit serial SPI bus EEPROM with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211265-M95160-MN6TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95160-MN6TP/S CAD Model

Description

STMicroelectronics M95160-MN6TP/S EEPROM

The M95160-MN6TP/S is a 16-Kbit serial SPI bus EEPROM with high-speed clock from STMicroelectronics, designed for a wide range of applications that require reliable non-volatile memory storage. This product is part of STMicroelectronics' M95xxx series, known for its robustness and endurance, making it a popular choice for industrial and consumer applications.

Key Features

  • Memory Size: 16 Kbits of EEPROM memory ensures ample space for storing configuration parameters, setup data, or small application logs.
  • Interface: The device operates through a Serial Peripheral Interface (SPI) bus, which allows for simple integration with most microcontrollers and supports high-speed data transfer rates.
  • Write Cycle Endurance: With a high write cycle endurance, the M95160-MN6TP/S can handle a significant number of write cycles, ensuring long-term reliability for applications that frequently update stored data.
  • Data Retention: It offers an impressive data retention period, safeguarding stored information over extended periods without power.
  • Operating Voltage Range: The EEPROM operates across a wide voltage range, accommodating various power supply conditions and making it versatile for different system designs.
  • Speed: Fast read and write operations are supported, making the device suitable for performance-critical applications.
  • Packaging: The device comes in a compact, surface-mountable package that is ideal for space-constrained applications.

Applications

The M95160-MN6TP/S is well-suited for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics configuration
  • Medical devices
  • Automotive systems
  • Smart metering

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M95160-MN6TP/S EEPROM is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Customers can trust this EEPROM to maintain the integrity of their data and provide stable operation throughout its lifespan.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3786 $71.8930
10+ $11.7972 $117.9720
16+ $11.4287 $182.8592
21+ $11.0603 $232.2663
28+ $10.6918 $299.3704
37+ $9.5853 $354.6561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess