EN
  • EN
  • DE

M95320-MN3T/B9H

Part No M95320-MN3T/B9H
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074548-M95320-MN3T/B9H
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95320-MN3T/B9H CAD Model

Description

The M95320-MN3T/B9H is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the esteemed semiconductor manufacturer, STMicroelectronics. This component is part of the M95xxx series, which is renowned for its high-speed data storage and retrieval capabilities. Designed to meet the demanding requirements of modern electronic applications, the M95320-MN3T/B9H offers a substantial 32 Kbit memory size, making it an excellent choice for storing non-volatile data that must be preserved during power-down scenarios.

Key Features

  • Memory Size: 32 Kbits of EEPROM storage capacity, providing ample space for firmware storage, device configuration, or user data.
  • Data Retention: Guarantees data retention for an extended period, typically over 40 years, ensuring the integrity and longevity of the stored information.
  • Endurance: Offers an impressive write cycle endurance, with the capability to endure at least 1 million write cycles per byte, which translates to a robust and durable memory solution.
  • Interface: Features a Serial Peripheral Interface (SPI) bus, which allows for high-speed communication with microcontrollers and other digital systems.
  • Operating Voltage: Supports a wide range of operating voltages from 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: Operates across a broad temperature range, typically from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Packaging: Comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The M95320-MN3T/B9H is ideal for a wide array of applications. It is commonly used in consumer electronics, such as smart appliances, wearables, and gaming devices. Additionally, its reliability and durability make it suitable for more demanding industrial applications, including automation systems, medical devices, and automotive electronics. Its compatibility with SPI protocol also allows for easy integration into existing designs, making it a flexible and convenient choice for designers and engineers.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess