EN
  • EN
  • DE

M95320-WMN3TP/B

Part No M95320-WMN3TP/B
Manufacturer STMicroelectronics
Description 32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211279-M95320-WMN3TP/B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95320-WMN3TP/B CAD Model

Description

The M95320-WMN3TP/B is a high-performance, 32-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to provide efficient non-volatile data storage for a wide variety of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Memory Size: 32 Kbits of EEPROM storage, providing ample space for firmware, parameter storage, or small application data.
  • Interface: Robust Serial Peripheral Interface (SPI) bus with a high-speed clock frequency of up to 10 MHz, ensuring fast data access and low-latency communication with microcontrollers or other digital systems.
  • Write Protection: Features a hardware write protection mechanism, which includes Write-Protect (WP) pin and Write Disable instruction for both the memory array and the status register. This ensures data integrity against unintended write operations.
  • Supply Voltage: Operates across a wide supply voltage range from 2.5V to 5.5V, making it suitable for various electronic systems and power conditions.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.
  • Package: Available in an 8-pin SOIC (Narrow) package, which is a compact and widely used form factor in electronic circuit design.

Applications

The M95320-WMN3TP/B's versatility makes it an ideal choice for a multitude of applications, including:

  • Consumer electronics (e.g., set-top boxes, smart appliances)
  • Automotive systems (e.g., infotainment, telematics)
  • Industrial control systems (e.g., PLCs, sensor calibration storage)
  • Telecommunication devices (e.g., modems, routers)
  • Medical devices (e.g., portable diagnostic equipment)

With its robust feature set and reliability, the M95320-WMN3TP/B EEPROM from STMicroelectronics is a top choice for designers and engineers looking to incorporate high-quality, non-volatile memory solutions into their products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,054 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess