EN
  • EN
  • DE

M95320

Part No M95320
Manufacturer STMicroelectronics
Description 64/32/16/8 Kbit Serial SPI Bus EEPROM With High Speed Clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211274-M95320
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95320 CAD Model

Description

The M95320 from STMicroelectronics is a robust and high-performance 32-Kbit Serial SPI EEPROM that is designed to deliver a flexible and efficient data storage solution for a wide range of applications. This EEPROM device is part of the M95xx series, which is renowned for its reliability and ease of integration into various electronic systems.

The M95320 offers a significant data storage capacity of 32 Kbits with a Serial Peripheral Interface (SPI) bus, ensuring fast data transfer rates and simple communication with microcontrollers. It operates over a wide voltage range from 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.

One of the key features of the M95320 is its write-protect mechanism, which includes both hardware and software protection options. This ensures data integrity by preventing accidental data overwrites. The device also supports 25 MHz clock rate for high-speed data access and has a self-timed write cycle with auto-clear, which simplifies the write operation.

The memory array is organized as 4 K x 8 bits, which allows for flexible data storage and management. The device also includes additional features such as byte and page write (up to 64 bytes), making it ideal for storing configuration settings, calibration data, or any other application where reliable and non-volatile storage is critical.

Designed to be robust, the M95320 features an endurance of 1 million write cycles and a data retention period of over 40 years. These characteristics ensure that the data stored in the EEPROM will remain safe and uncorrupted over an extensive period of time, even under harsh environmental conditions.

The M95320 is available in a variety of packages, including SO8N, TSSOP8, UFDFPN8 (MLP8), and WLCSP, providing designers with flexibility in terms of PCB layout and space constraints.

Overall, the STMicroelectronics M95320 SPI EEPROM is an excellent choice for designers looking for a reliable and high-quality non-volatile memory solution that combines performance, durability, and flexibility.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess