The PHP87N03LT is a high-performance, low-threshold N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including switching regulators, switch mode power supplies, and power management tasks.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, which allows for operation at lower gate voltages, enhancing its efficiency in various applications.
- High-Speed Switching: With its TrenchMOS technology, the PHP87N03LT is capable of high-speed switching, which is essential for reducing switching losses and improving power efficiency.
- Low On-state Resistance: The MOSFET has a low on-state resistance (R<sub>DS(on)), minimizing conduction losses and improving overall performance.
- Robust Thermal Performance: Designed with an excellent thermal profile, this component can handle high currents and dissipate heat effectively, ensuring reliability even under demanding conditions.
Applications
The versatile nature of the PHP87N03LT allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- High-efficiency power supplies
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
87 A
Power Dissipation (P<sub>D)
110 W
R<sub>DS(on)
8.5 mΩ
Configuration
Single
With its combination of high efficiency, reliability, and performance, the PHP87N03LT from NXP stands out as a top choice for designers seeking a robust power MOSFET for their next project.