EN
  • EN
  • DE

TSM108IDTH

Part No TSM108IDTH
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer STMicroelectronics
Win Source Part Number 396323-TSM108IDTH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM108IDTH CAD Model

Description

STMicroelectronics TSM108IDTH - Voltage Reference and Supervisor IC

The TSM108IDTH from STMicroelectronics is a highly integrated circuit designed to provide precise voltage reference and supervision tailored for the demands of modern electronic systems. This IC is an essential component for ensuring the stability and reliability of applications that require accurate voltage monitoring and regulation.

Key Features

  • Precision Voltage Reference: The TSM108IDTH offers a stable and precise voltage reference, which is crucial for analog-to-digital conversion, power supply stabilization, and other sensitive electronic applications.
  • Voltage Supervisor Function: With its built-in voltage supervisor, the IC can monitor system voltages and provide a reset signal to microcontrollers or other digital systems when a voltage falls outside the predefined threshold, ensuring system integrity and preventing potential damage.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM108IDTH operates with low quiescent current, making it suitable for battery-operated devices and energy-sensitive applications.
  • High Accuracy: The device is engineered to deliver high accuracy in voltage reference and supervision, which is vital for maintaining system performance and reliability.
  • Wide Operating Temperature Range: The IC is capable of functioning over a broad temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Compact Package: The TSM108IDTH comes in a small outline package, which is ideal for space-constrained applications without compromising on functionality.

Applications

The versatility of the TSM108IDTH makes it an ideal choice for a wide range of applications, including:

  • Power supply monitoring
  • Portable and battery-powered devices
  • Microcontroller reset circuits
  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics

Overall, the TSM108IDTH from STMicroelectronics represents a robust solution for designers looking to incorporate precise voltage reference and supervision capabilities into their electronic systems. With its high accuracy, low power consumption, and compact design, this IC is a smart choice for ensuring the stability and performance of a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $3.7940
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess