EN
  • EN
  • DE

M95640-MN3TP/P

Part No M95640-MN3TP/P
Manufacturer STMicroelectronics
Description 32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211288-M95640-MN3TP/P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95640-MN3TP/P CAD Model

Description

The M95640-MN3TP/P is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular EEPROM model is part of the M95xxx series, which is renowned for its high-speed data transfer capabilities and robust endurance.

Key Features

  • Memory Size: The M95640-MN3TP/P offers a substantial 64 Kbits of storage, allowing for ample space to store firmware, configuration parameters, or other critical data that must be preserved across power cycles.
  • Interface: It utilizes a Serial Peripheral Interface (SPI) bus, ensuring fast and efficient communication with microcontrollers and other digital systems. The SPI interface is known for its simplicity and speed, making it a popular choice for embedded systems.
  • Operating Voltage: This device operates within a supply voltage range of 1.8V to 5.5V, making it versatile for use in various applications, from battery-operated devices to industrial systems.
  • Speed: With fast read and write operations, the M95640-MN3TP/P ensures that data can be accessed and stored quickly, which is crucial for performance-sensitive applications.
  • Endurance: It boasts a high endurance level with the ability to withstand at least 1 million write cycles and a data retention period of over 40 years, guaranteeing the reliability and longevity of the stored data.
  • Package: The device comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to 85°C, ensuring stable performance under varying environmental conditions.

Applications

The M95640-MN3TP/P EEPROM is ideal for a wide array of applications, including but not limited to industrial automation, consumer electronics, medical devices, and automotive systems. Its robust design and flexible features make it an excellent choice for designers looking to incorporate reliable non-volatile memory into their systems.

With STMicroelectronics' commitment to quality, the M95640-MN3TP/P represents a solid investment for developers who require a dependable and long-lasting memory solution for their projects.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess