EN
  • EN
  • DE

M95M04-DWDW4TP/V

Part No M95M04-DWDW4TP/V
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 4MBIT SPI 10MHZ 8TSSOP / EEPROM Memory IC 4Mbit SPI 10 MHz 40 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 4ms
Access Time 40 ns
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 145°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M95M04
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1341575-M95M04-DWDW4TP/V
Ultra Librarian 3D Model Ultra Librarian M95M04-DWDW4TP/V CAD Model

Description

The M95M04-DWDW4TP/V is a high-performance 4 Mbit serial EEPROM from STMicroelectronics, designed to provide robust data storage and retrieval in a wide array of electronic applications. This EEPROM device utilizes the standard SPI (Serial Peripheral Interface) protocol, enabling fast data transfer rates and simple integration into existing systems.

Key Features

  • Memory Size: 4 Mbit (512 Kbytes) of storage capacity, providing ample space for critical data, including device configurations, user settings, and small firmware updates.
  • Interface: Serial Peripheral Interface (SPI) with high-speed clock frequency up to 10 MHz, allowing for swift data communication with microcontrollers and other digital systems.
  • Operating Voltage Range: 1.8V to 5.5V, making the device versatile for use in low-power and standard applications.
  • Enhanced Write Protection: Features multiple levels of protection, including Write Protect (WP) pin and Write Disable instructions, to prevent accidental data alteration.
  • Endurance: Capable of withstanding up to 1 million write cycles, ensuring data integrity and reliability over an extended period.
  • Data Retention: Guaranteed to retain data for up to 100 years, offering long-term data storage without the need for power.
  • Operating Temperature Range: -40°C to +85°C, suitable for use in harsh environments and industrial temperature ranges.
  • Packaging: Available in an 8-pin, ultra-thin, dual flat no-leads (UDFN) package, which is space-saving and ideal for compact circuit designs.

Applications

The M95M04-DWDW4TP/V EEPROM is an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart metering
  • Automotive applications

STMicroelectronics' commitment to quality and performance makes the M95M04-DWDW4TP/V a reliable and durable solution for any system requiring non-volatile memory storage. Its robust feature set ensures that it can meet the needs of the most demanding applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess