EN
  • EN
  • DE

MC34063AC

Part No MC34063AC
Manufacturer STMicroelectronics
Description DC-DC CONVERTER CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1218567-MC34063AC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MC34063AC CAD Model

Description

The MC34063AC is a versatile and robust DC-DC converter integrated circuit manufactured by STMicroelectronics. This monolithic control circuit delivers all the necessary features for DC-to-DC converters, and it is designed to facilitate the development of a wide range of power supply applications. With its ability to perform step-up, step-down, and voltage-inverting conversions, the MC34063AC stands out as a flexible solution for designers looking to implement efficient power management in their electronic systems.

Key Features

  • Wide Input Voltage Range: The MC34063AC can operate with an input voltage range from 3 V to 40 V, making it suitable for various applications, from battery-powered devices to automotive systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to your desired level using external resistors, offering great flexibility in design.
  • High Precision: The reference voltage of the IC is tightly controlled to 2%, ensuring accurate output voltage regulation.
  • Output Switch Current: The device can handle up to 1.5 A of output switch current, catering to a broad spectrum of power requirements.
  • Frequency Operation: It operates at a fixed frequency, which can be adjusted using an external capacitor and resistor.
  • Low Standby Current: The quiescent current is low, making it an energy-efficient choice for battery-operated devices.

Applications

The MC34063AC is a highly adaptable IC that can be used in various applications such as:

  • Power supplies for portable devices
  • Automotive applications
  • Switched-mode power supplies (SMPS)
  • Battery chargers
  • DC-DC converters for distributed power supply systems
  • Voltage inversion circuits

Package Options

The MC34063AC is available in multiple package options, including DIP-8, SOP-8, and others, providing flexibility for various PCB layouts and space constraints.

With its comprehensive feature set and adaptability, the MC34063AC from STMicroelectronics is an excellent choice for designers seeking a reliable and efficient DC-DC converter solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2794 $50.2920
440+ $0.2293 $100.8920
680+ $0.2221 $151.0280
935+ $0.2150 $201.0250
1,205+ $0.2078 $250.3990
1,615+ $0.1863 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess