EN
  • EN
  • DE

LTC3444EDD#TRPBF

Part No LTC3444EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV WCDMA 8-DFN / Conv DC-DC 2.75V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 0.5V to 5V 0.4A Micropower 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Converter, WCDMA Power Amplifier Applications
Voltage - Input 2.75 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783362-LTC3444EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3444
Introduction Date November 10, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3444EDD#TRPBF CAD Model

Description

Overview of LTC3444EDD#TRPBF

The LTC3444EDD#TRPBF is a high-efficiency, fixed-frequency, synchronous buck regulator from Linear Technology, designed to deliver a continuous output current up to 600mA. This compact and versatile power solution is ideal for portable applications due to its small footprint and efficient power conversion.

Key Features

  • High Efficiency: The LTC3444EDD#TRPBF boasts an efficiency of up to 96%, ensuring minimal power loss during conversion and extending battery life in portable devices.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this regulator is suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for various design requirements.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing both component count and system cost.
  • Stable with Ceramic Capacitors: The LTC3444EDD#TRPBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR than tantalum capacitors.
  • Fixed Frequency Operation: Operating at a fixed frequency of 2.25MHz allows for the use of small surface-mount inductors and capacitors, saving board space and reducing noise susceptibility.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high current operation or adverse thermal environments.

Applications

The LTC3444EDD#TRPBF is an excellent choice for a variety of applications, including:

  • Portable Medical Devices
  • Wireless Modems
  • Digital Cameras
  • PDAs and Handheld Computers
  • MP3 Players

Packaging and Reliability

The device is offered in a 10-lead (3mm x 3mm) DFN package, which is designed to meet the space-constrained requirements of modern electronic devices. The LTC3444EDD#TRPBF is also available in a tape and reel package, denoted by the #TRPBF suffix, which is suitable for automated, high-volume manufacturing processes. Linear Technology ensures high reliability and performance of the LTC3444EDD#TRPBF, making it a trusted power management solution for designers and engineers.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3938 $50.2698
51+ $1.9642 $100.1742
79+ $1.9028 $150.3212
109+ $1.8414 $200.7126
141+ $1.7800 $250.9800
188+ $1.5959 $300.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess