EN
  • EN
  • DE

THS1007CDA

Part No THS1007CDA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT, 4 ANALOG INPUT, 6-MSPS, SIMULATANEOUS SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 10BIT PIPELINED 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 6M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting Style SMD
Family Part Number THS1007
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1266984-THS1007CDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1007CDA CAD Model

Description

THS1007CDA - Texas Instruments Data Acquisition System

The THS1007CDA from Texas Instruments is a high-performance, low-power, 10-bit data acquisition system that is designed to meet the rigorous demands of signal processing applications. This integrated circuit is a key component for designers who require precise analog-to-digital conversion, a wide dynamic range, and high-speed sampling capabilities.

Key Features:

  • High Resolution: The THS1007CDA features a 10-bit resolution, providing fine detail in signal conversion which is essential for high-precision applications.
  • High-Speed Sampling: With a maximum sampling rate of up to 200 kilosamples per second (ksps), this device is capable of capturing rapid signal changes, making it suitable for high-frequency signal applications.
  • Multiple Input Channels: It comes equipped with seven fully differential input channels, offering the flexibility needed for complex measurement tasks.
  • Integrated Sample-and-Hold: The inclusion of a sample-and-hold circuit ensures accurate sampling of analog signals without distortion, even in fluctuating environments.
  • Low Power Consumption: Designed with power efficiency in mind, the THS1007CDA operates with low power requirements, which is crucial for portable and battery-operated equipment.
  • Flexible Interface: It offers a parallel interface for easy connection to digital signal processors (DSPs) and microcontrollers, facilitating integration into a variety of systems.

Applications:

The versatility of the THS1007CDA makes it an ideal choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Communications Systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the THS1007CDA is no exception. It is built to meet the stringent standards required in professional and industrial environments, ensuring consistent performance and longevity.

For designers and engineers looking for a robust and reliable data acquisition solution, the THS1007CDA from Texas Instruments offers the perfect blend of speed, precision, and efficiency.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess