EN
  • EN
  • DE

TPS2041BD

Part No TPS2041BD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.75A to 1.25A 8-Pin SOIC Tube / IC PWR DIST SWITCH SNGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 081589-TPS2041BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2041B
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2041BD CAD Model

Description

The TPS2041BD is a cutting-edge power distribution switch designed by Texas Instruments, tailored for managing power requirements in USB applications. This device is a single-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Integrated Fault Protection: The TPS2041BD incorporates features to safeguard against over-current, over-temperature, and reverse-voltage scenarios, ensuring reliable operation and protection for both the device and the USB port.
  • Current Limiting: This device offers a precise current-limiting function, which prevents damage to the host device due to over-current conditions. It is particularly beneficial in USB applications where the power demand of attached devices can fluctuate.
  • Fast Transient Response: The switch is designed to respond quickly to transient loads, providing stable operation for connected devices during sudden changes in power demand.
  • Low On-Resistance: The low on-resistance of the internal switch ensures minimal voltage drop and power loss, which is essential for maintaining efficiency in power distribution.

Applications

The versatility of the TPS2041BD makes it suitable for a wide range of applications, including:

  • USB Hubs
  • Peripheral Power Controllers
  • Hot-Swap Supplies

Technical Specifications

The device operates over a voltage range of 2.7V to 5.5V, making it compatible with a variety of USB-powered devices. It is capable of delivering up to 500mA of continuous current, which is the standard for USB 2.0 ports. The TPS2041BD comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TPS2041BD is manufactured to the highest quality standards. Customers can expect consistent performance and durability from this power distribution switch, which is backed by TI's rigorous testing and quality assurance processes.

Ordering and Packaging

For ease of integration into existing designs, the TPS2041BD is available for order in different quantities and packaging options, catering to both small-scale projects and mass production requirements.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8453 $53.2983
26+ $3.9757 $103.3682
39+ $3.8514 $150.2046
54+ $3.7272 $201.2688
70+ $3.6029 $252.2030
93+ $3.2302 $300.4086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,458 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess