EN
  • EN
  • DE
  • IT

MCIMX280DVM4BM06Z

Part No MCIMX280DVM4BM06Z
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732522-MCIMX280DVM4BM06Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX280DVM4BM06Z CAD Model

Description

The MCIMX280DVM4BM06Z is a high-performance, power-efficient, multimedia application processor from STMicroelectronics, designed to cater to the increasing demands of sophisticated embedded applications. This processor is part of the i.MX28 family, which is renowned for its integration and multimedia capabilities, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, smart energy management, and healthcare devices.

Key Features

  • Core: The processor is built around an ARM926EJ-S core, which operates at speeds up to 454 MHz, providing a balance between processing power and energy efficiency.
  • Memory: It supports a variety of memory interfaces including 16-bit LP-DDR2, DDR2, and Mobile DDR, allowing for flexibility in system design and ensuring compatibility with a range of memory components.
  • Connectivity: With integrated 10/100 Ethernet MAC, high-speed USB 2.0 OTG, and host controller, as well as numerous serial interfaces (UART, SPI, I2C, etc.), this processor facilitates versatile connectivity options for various peripherals and networks.
  • Audio and Video: The MCIMX280DVM4BM06Z boasts an array of multimedia features, including an LCD controller for display panels, a touch screen controller, and a 24-bit stereo audio codec, which enable the creation of rich user interfaces and high-quality audio applications.
  • Power Management: The processor includes an integrated power management unit (PMU) that simplifies power sequencing and reduces the need for external power management components, contributing to a reduced bill of materials and system cost.
  • Security: Enhanced security features such as secure boot, random number generator, and tamper detection are designed to protect against unauthorized access and ensure secure data handling.

Applications

Thanks to its robust feature set and high integration level, the MCIMX280DVM4BM06Z is suitable for a multitude of applications, including:

  • Industrial automation and control systems
  • Home automation and security systems
  • Healthcare devices like patient monitors
  • Smart energy solutions such as smart meters
  • Portable consumer electronics

Overall, the MCIMX280DVM4BM06Z from STMicroelectronics is a versatile and reliable processor that delivers the performance and features necessary to drive the next generation of embedded and multimedia applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $419.9375 $419.9375
2+ $376.4958 $752.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess