EN
  • EN
  • DE

MD2001FX

Part No MD2001FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 12A ISOWATT218FX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 1.8V @ 1.5A, 6A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 4.5 @ 6A, 5V
Maximum Power Dissipation 58W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT-218FX
Win Source Part Number 1075715-MD2001FX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MD2001FX CAD Model

Description

The MD2001FX is a state-of-the-art high voltage NPN power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This robust transistor is designed to handle high power and high voltage applications with efficiency and reliability. It is particularly well-suited for horizontal deflection stages in high-resolution monitors, high fidelity amplifiers, and switching power supplies.

Key Features

  • Voltage Capabilities: It can withstand high voltages, making it an ideal choice for circuits that require a high breakdown voltage.
  • High Speed: The MD2001FX boasts a high switching speed which is essential for applications such as switching regulators, inverters, and motor controls.
  • Power Handling: This component is capable of handling significant power levels, contributing to its effectiveness in power amplification and conversion applications.
  • Thermal Performance: It has excellent thermal characteristics, ensuring that it operates within safe temperature ranges even under high load conditions.

Applications

The MD2001FX is versatile and can be used in a wide array of applications. Its robustness makes it suitable for:

  • Horizontal deflection outputs for TVs
  • High-resolution monitor displays
  • High fidelity audio amplifiers
  • Switching power supplies
  • Power regulators and converters
  • Motor control circuits

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) High Voltage Collector Current (I<sub>C) High Current Configuration Single NPN Package ISOWATT218FX

For detailed technical specifications and application notes, customers are advised to consult the official datasheet and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess