Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 320334-MJD122DTT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJD122DTT4 CAD Model

Description

STMicroelectronics MJD122DTT4 Power Transistor

The MJD122DTT4 from STMicroelectronics is a high-performance NPN Darlington power transistor designed for use in a multitude of electronic applications requiring robust amplification and switching capabilities. This transistor is part of the MJD series, known for their reliability and efficiency, and is encapsulated in a surface-mount DPAK (TO-252) package, which is suitable for compact circuit designs.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 100V, the MJD122DTT4 can handle high voltage applications with ease, making it ideal for power regulation circuits.
  • High Collector Current: It supports a continuous collector current (I<sub>C) of up to 8A, allowing it to drive high current loads.
  • High Gain Bandwidth Product: The device offers a transition frequency (f<sub>T) of 100MHz, enabling high-speed switching operations.
  • Low Collector-Emitter Saturation Voltage: This feature minimizes power loss and heat generation, enhancing system reliability.
  • Monolithic Darlington Configuration: The built-in base-emitter speed-up diode significantly improves switching speed and reduces turn-off time.
  • High Ruggedness: It is designed to withstand harsh conditions, making it suitable for industrial and automotive environments.
  • Complementary PNP Type: The MJD122DTT4 can be paired with its PNP counterpart, the MJD127, for push-pull or other complementary configurations.

Applications

The versatility of the MJD122DTT4 allows it to be used in a wide range of applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Relay and solenoid drivers

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The MJD122DTT4 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet various international standards for quality and reliability, ensuring that it meets or exceeds the requirements of the most demanding electronic systems.

Whether you're designing a sophisticated industrial control system or a simple power management solution, the MJD122DTT4 offers the performance and reliability that engineers have come to expect from STMicroelectronics.

You May Also Be Interested in

Solid State Inc.
TRANS NPN 750V 10A TO3
Need more? Email Us
ECAD model for MJ16018
ON Semiconductor
Complementary Power Transistors | TRANS PNP 100V 6A DPAK
Lowest to $0.1556
ECAD model for MJD42C
ON Semiconductor
Complementary Plastic Power Transistors | TRANS PNP 25V 5A DPAK
Need more? Email Us
ECAD model for MJD210RL
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
ON Semiconductor
3.0 AMPERE POWER TRANSISTORS COMPLEMENTARY SILICON 100 VOLTS 28 WATTS | TRANS PNP 100V 3A TO-220FP
Need more? Email Us
ECAD model for MJF32C
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4528 $65.6560
350+ $0.3713 $129.9550
540+ $0.3596 $194.1840
745+ $0.3480 $259.2600
965+ $0.3363 $324.5295
1,290+ $0.3014 $388.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention