Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN 100 V 3 A - 15 W Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MJD31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-10312-6, 497-10312-1, 497-10312-2, MJD31CT4-A-ND, MJD31CT4A
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884896-MJD31CT4-A
Ultra Librarian 3D Model Ultra Librarian MJD31CT4-A CAD Model

Description

The MJD31CT4-A, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-performance NPN bipolar power transistor designed for a multitude of electronic applications. This versatile component is housed in a durable DPAK surface-mount package, making it suitable for compact designs where space is a premium.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 100V, the MJD31CT4-A can handle a significant voltage across its collector-emitter terminals, making it ideal for high-voltage applications.
  • Ample Current Handling: It supports a continuous collector current (I<sub>C) of up to 3A, allowing it to drive moderate loads in power switching circuits.
  • Power Dissipation: The device boasts a power dissipation of 20W, ensuring it can manage considerable power without overheating, provided that proper thermal management practices are observed.
  • High DC Current Gain: Featuring a high h<sub>FE (DC current gain) which ranges from 40 to 250, this transistor can amplify weak signals efficiently.
  • Fast Switching Speeds: It is designed for fast switching, making it apt for applications that require quick transitions between on and off states.
  • Complementary PNP Type: The MJD31CT4-A has a complementary PNP type MJD32CT4-A, which can be used in push-pull and other complementary configurations.

Applications

The MJD31CT4-A is a versatile component that finds its place in various electronic circuits. Its robustness and reliability make it an excellent choice for:

  • Linear Voltage Regulators
  • Switching Regulators
  • Motor Control Circuits
  • Power Amplifiers
  • Power Management Functions
  • Other Power Switching Applications

STMicroelectronics ensures that the MJD31CT4-A meets the highest quality and performance standards, providing engineers and designers with a reliable component for their power electronic solutions. Whether you're working on consumer electronics, automotive systems, or industrial controls, the MJD31CT4-A is a choice that promises efficiency and durability.

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
Diodes Incorporated
PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Lowest to $0.0627
ECAD model for BC856A-7-F
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $0.9480
ECAD model for BDX53CG
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3275 $50.7625
375+ $0.2688 $100.8000
580+ $0.2604 $151.0320
795+ $0.2520 $200.3400
1,030+ $0.2436 $250.9080
1,375+ $0.2184 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125,000 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention