EN
  • EN
  • DE

MK6264US120

Part No MK6264US120
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023994-MK6264US120
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK6264US120 CAD Model

Description

STMicroelectronics Product MK6264US120 Overview

The MK6264US120 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to meet the demanding requirements of modern electronic applications, offering reliability, efficiency, and high performance.

Key Features

  • High-Speed Performance: The MK6264US120 is engineered to deliver exceptional speed, making it suitable for applications that require quick data processing and high-frequency operations.
  • Robust Power Handling: With its ability to handle significant power levels, this device is ideal for power-intensive applications, ensuring stable operation even under strenuous conditions.
  • Durability: Manufactured with STMicroelectronics' commitment to quality, the MK6264US120 is built to last. It offers excellent durability and a long operational lifespan, which is crucial for industrial and commercial applications.
  • Advanced Technology: Incorporating the latest semiconductor technology, the MK6264US120 provides improved functionality and performance compared to previous generations of electronic components.
  • Energy Efficiency: In line with modern energy standards, the MK6264US120 is designed to be energy-efficient, reducing power consumption and heat generation, which is beneficial for both the environment and the longevity of the device.

Applications

The versatility of the MK6264US120 makes it an excellent choice for a wide range of applications, including:

  • Industrial automation systems
  • Power management solutions
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

The MK6264US120 boasts an impressive set of technical specifications that ensure it meets the needs of even the most demanding applications. It features a compact form factor, which allows for easy integration into various electronic systems without compromising on performance.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team. The MK6264US120 is not just a component; it's a testament to STMicroelectronics' dedication to innovation and excellence in the semiconductor market.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess