EN
  • EN
  • DE

MM1Z5V6ST

Part No MM1Z5V6ST
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOD-123
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754971-MM1Z5V6ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM1Z5V6ST CAD Model

Description

The MM1Z5V6ST is a high-quality Zener diode from STMicroelectronics, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode features a nominal Zener voltage of 5.6V, making it suitable for use in 5V circuits where precise voltage control is essential.

With its small surface-mount package, the MM1Z5V6ST is ideal for high-density circuit designs where space is at a premium. The package is designed for optimal thermal performance, ensuring that the diode operates within its specified temperature range even under high-power conditions.

The MM1Z5V6ST boasts excellent stability and reliability, with a Zener voltage tolerance of approximately ±5%. This tight tolerance ensures that the device maintains a consistent voltage regulation performance over time, making it an excellent choice for critical applications where long-term stability is paramount.

The device is also characterized by its low leakage current and low dynamic impedance, which contribute to its high efficiency and make it suitable for energy-sensitive designs. Whether used in power management, voltage reference, or surge protection circuits, the MM1Z5V6ST provides a robust and efficient solution.

STMicroelectronics is known for producing components that meet the highest standards of quality and reliability, and the MM1Z5V6ST is no exception. It is designed and manufactured to work flawlessly in a variety of operating conditions, ensuring that it can be integrated into consumer electronics, industrial equipment, and telecommunications systems with confidence.

In summary, the MM1Z5V6ST Zener diode from STMicroelectronics is a versatile and reliable component that offers precise voltage regulation with a compact footprint. Its excellent electrical characteristics and robust design make it an ideal choice for engineers and designers looking to create stable and efficient electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,250+ $0.0185 $115.6250
10,000+ $0.0173 $173.0000
13,335+ $0.0173 $230.6955
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,715 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess