The MMBTSC4901 is a high-performance, dual NPN transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the needs of a wide range of applications, providing efficient switching and amplification capabilities.
Key Features
- Versatile Configuration: The MMBTSC4901 features a monolithic dual NPN transistor configuration, which allows for compact circuit designs and reduced component count, leading to a more streamlined and cost-effective solution for circuit designers.
- High Current Gain: With a high current gain (hFE) level, this transistor is capable of amplifying weak input signals to drive larger loads, making it an excellent choice for signal processing applications.
- Low Collector-Emitter Saturation Voltage: The device's low VCE(sat) helps minimize power loss and improves overall efficiency, which is critical for battery-powered devices and power-sensitive circuits.
- Fast Switching Speed: The MMBTSC4901 is designed for fast switching, allowing for high-frequency operation and quick response times in digital circuits and switching applications.
Applications
The MMBTSC4901 is suitable for a diverse array of applications, including:
- Power Management Circuits
- Signal Amplification and Processing
- Switching Regulators
- Motor Control Drivers
- Audio Amplifiers
- Consumer Electronics
Product Specifications
| Parameter |
Value |
| Configuration |
Dual NPN |
| Collector-Emitter Voltage (VCEO) |
40V |
| Collector Current (IC) |
500mA |
| Power Dissipation (PD) |
200mW |
| Package |
SOT-23 |
The MMBTSC4901 from STMicroelectronics is a robust, reliable, and versatile component that offers designers the performance and efficiency required for modern electronic applications.