The LT1585IT-5.0 is a high-performance, low dropout (LDO) linear voltage regulator crafted by Linear Technology, designed to provide a fixed output voltage of 5.0 volts. This robust component is ideal for applications requiring a stable and clean power supply, with the added benefit of a low dropout voltage, making it perfect for scenarios with minimal difference between the input and output voltages.
Key Features:
- Fixed Output Voltage: The LT1585IT-5.0 offers a precise 5.0V output, suitable for powering a wide range of digital and analog circuits.
- High Current Capability: This regulator can deliver up to 4.6A of continuous output current, accommodating the needs of high-power systems.
- Low Dropout Performance: With a very low dropout voltage, this LDO ensures efficient operation even when the input voltage is close to the output voltage, thus maintaining a stable output.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, ensuring reliability and longevity.
- Adjustable Current Limit: The LT1585IT-5.0 features an adjustable current limit, providing additional protection for the regulator and the load.
- Fast Transient Response: The regulator is designed to have a quick response to load changes, which is crucial for maintaining voltage stability in dynamic conditions.
Applications:
- Computer Systems & Peripherals
- High-End Consumer Electronics
- Telecommunications Infrastructure
- Industrial Equipment
- Battery-Powered Devices
The LT1585IT-5.0 is available in a TO-220 package, which is known for its ability to dissipate heat efficiently, making it a suitable choice for applications that generate significant amounts of heat. With its impressive combination of features, the LT1585IT-5.0 is a reliable and versatile solution for a myriad of voltage regulation requirements, ensuring consistent performance and power stability.