EN
  • EN
  • DE

LT1084IT33

Part No LT1084IT33
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071278-LT1084IT33
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1084IT33 CAD Model

Description

Linear Technology's LT1084IT33 Fixed Positive Voltage Regulator

The LT1084IT33, part of Linear Technology's family of low dropout voltage regulators, offers a robust solution for applications requiring a fixed 3.3V output. This high-performance component is designed to maintain a consistent voltage level, ensuring the stability and reliability of your electronic devices.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage for critical applications.
  • High Current Capability: Capable of delivering up to 5A of output current, making it suitable for high-power requirements.
  • Low Dropout Voltage: With a dropout voltage of typically 1.3V at maximum output, it operates efficiently even in low-voltage conditions.
  • Adjustable Current Limit: The internal current limiting can be set via an external resistor, offering protection against overcurrent conditions.
  • Thermal Protection: Features internal thermal shutdown to safeguard the device and your application from excessive temperature rise.

Applications

The LT1084IT33 is versatile and can be used in a variety of applications, including:

  • Power supplies for microprocessors and digital systems
  • Battery-powered equipment
  • Linear power regulators for embedded systems
  • Post-regulation for switching supplies

Product Specifications

This voltage regulator comes in a TO-220 package, which is widely accepted for its ease of use and robustness. The operating junction temperature range is from -40°C to 125°C, ensuring performance across a wide range of environmental conditions. The LT1084IT33 has a typical line regulation of 0.015% and load regulation of 0.1%, demonstrating its ability to maintain a steady output despite variations in input voltage and load.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1084IT33 is no exception. Each device is rigorously tested to meet high standards of performance and reliability. Whether you're developing a new design or maintaining an existing system, the LT1084IT33 voltage regulator is a dependable choice for ensuring a stable power supply.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess