EN
  • EN
  • DE
  • IT

MP33AB01HTR

Part No MP33AB01HTR
Manufacturer STMicroelectronics
Catalog Microphones
Description Mic Omni-Directional -38dB 2.2V Square Solder Pad / IC MEMS LP MICROPHONE RHLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 66dB
Voltage Rating 2.2V
Voltage Range 1.5 to 3.6V
Operating Supply Current 250μA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 1079019-MP33AB01HTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4k pcs
Family Name MP33
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MP33AB01HTR CAD Model

Description

MP33AB01HTR from STMicroelectronics is a microphone component used in space-constrained electronic designs that require audio capture for voice, sound sensing, or user-interface functions. It is relevant to engineers developing consumer devices, industrial equipment, portable electronics, IoT endpoints, and embedded systems where compact audio input is needed. As part of STMicroelectronics' microphone portfolio, this device is typically considered for designs that value supplier recognition, integration into established semiconductor ecosystems, and documentation support from a major manufacturer. The current lifecycle status provided here is unknown, so design teams should confirm availability directly with STMicroelectronics or authorized distribution before committing it to new production programs. RoHS compliance information is also not available in the input and should be verified through the official datasheet, manufacturer compliance declaration, or distributor compliance records. For sourcing and compliance-sensitive projects, early verification can reduce redesign risk and help procurement teams plan for long-term supply.

You May Also Be Interested in

STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Knowles
Precision High SNR Zero-Height SiSonicTM Microphone | MIC MEMS ANALOG OMNI -38DB
Lowest to $1.0095
Cirrus Logic Inc.
IC MIC CMOS/MEMS DGTL BOTTM 5LGA
Lowest to $11.6023
TDK InvenSense
MIC MEMS DGTL OMNI -26DB
Need more? Email Us
TDK InvenSense
MIC MEMS DIGITAL OMNI -26DB
Lowest to $14.0752
STMicroelectronics
MICROPHONE MEMS ANALOG OMNI
Lowest to $1.0217
TDK InvenSense
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $2.8905
Knowles
MICROPHONE MEMS ANLG OMNI IOT
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS ANALOG OMNI
Lowest to $1.9059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess