Products specifications Report Issue?

Category Audio Products - Microphones
Mfr STMicroelectronics
Package Tray
Product Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20 Hz ~ 20 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 62.6dB
Voltage - Rated 1.8 V
Voltage Range 1.64 V ~ 3.6 V
Current - Supply 650 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number MP34DB01
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 643452-MP34DB01
Ultra Librarian 3D Model Ultra Librarian MP34DB01 CAD Model

Description

The MP34DB01 is a state-of-the-art, high-performance digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics. This cutting-edge audio sensor combines the latest in acoustic design and digital sound processing technologies to offer exceptional sound quality suitable for a wide range of applications.

Key Features

  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, the MP34DB01 captures high-quality audio with clarity, making it ideal for voice recognition and audio recording in noisy environments.
  • Omni-directional Sensitivity: The microphone is designed to pick up sound from all directions, ensuring consistent audio capture no matter the orientation of the device.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered devices such as smartphones, tablets, and other portable electronics.
  • Digital Output: The microphone features a PDM (Pulse Density Modulation) digital output, which provides a direct interface to digital processors, eliminating the need for analog to digital conversion and simplifying system design.
  • Extended Frequency Response: The MP34DB01 covers a broad frequency range, ensuring detailed and accurate audio reproduction for both voice and music.

Applications

The versatility of the MP34DB01 makes it an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Portable PCs
  • Smart Speakers and Home Assistants
  • Wearable Devices
  • Security and Surveillance Systems
  • Noise-Canceling Headphones

Technical Specifications

The MP34DB01 operates within a supply voltage range of 1.64V to 3.6V, and its sensitivity rating is -26 dBFS ±3 dB. It can withstand temperatures from -40°C to +85°C, making it suitable for operation in a variety of environmental conditions.

Conclusion

With its superior sound quality, low power consumption, and ease of integration, the MP34DB01 from STMicroelectronics is an excellent choice for designers looking to incorporate high-quality audio capture into their next-generation digital devices.

You May Also Be Interested in

Knowles
Need more? Email Us
ECAD model for SP0102BE3-PB-5
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP403ACE-HNZ
Knowles
Lowest to $18.6551
ECAD model for SPM0205HD4-6
Knowles
Need more? Email Us
ECAD model for SPM0206HE3-2
Knowles
Need more? Email Us
ECAD model for SP0102NC3-MB-2
Knowles
Lowest to $1.0969
ECAD model for SP0102BE3-4
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
ECAD model for ADMP401ACEZ
TDK InvenSense
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $14.7790
ECAD model for INMP522ACEZ-R0
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.8343
ECAD model for ADMP404ACEZ-RL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention