EN
  • EN
  • DE

NAND01GW3B2BN6

Part No NAND01GW3B2BN6
Manufacturer STMicroelectronics
Catalog Flash
Description NAND Flash Parallel 3V/3.3V 1G-bit 128M x 8 25us 48-Pin TSOP Tube / 1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332685-NAND01GW3B2BN6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NAND01GW3B
Introduction Date June 09, 2006
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NAND01GW3B2BN6 CAD Model

Description

Product Overview: NAND01GW3B2BN6 - STMicroelectronics

The NAND01GW3B2BN6 is a high-performance NAND Flash memory chip developed by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This memory device is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, mobile devices, solid-state drives (SSDs), and other digital platforms requiring high-density data storage.

With a storage capacity of 1 Gbit, the NAND01GW3B2BN6 provides ample space for firmware, boot code, and user data. It utilizes a small block size, which facilitates efficient management and organization of data, enabling faster access times and improved overall device performance. This particular NAND Flash memory operates on a supply voltage range of 2.7V to 3.6V, making it suitable for use in low-power applications.

The NAND01GW3B2BN6 features an asynchronous SLC (Single-Level Cell) design, which ensures high reliability and endurance for write/erase cycles. SLC technology is known for its ability to store one bit of data per cell, providing the highest level of performance and the longest lifespan among NAND Flash types.

This memory chip is available in a TSOP48 package, which is widely accepted in the industry for its ease of PCB (Printed Circuit Board) design and assembly. The package's dimensions and pin configuration are optimized to facilitate simple integration into a variety of electronic systems without the need for significant redesign.

STMicroelectronics equips the NAND01GW3B2BN6 with advanced features such as bad block management, wear leveling, and error correction code (ECC) to ensure data integrity and extend the life of the product. These features are crucial for applications where data reliability is paramount.

Overall, the NAND01GW3B2BN6 from STMicroelectronics represents a robust and efficient storage solution that combines high capacity, reliability, and compatibility with a range of voltages and applications. Its technical specifications and features make it an excellent choice for designers and engineers looking to incorporate high-quality NAND Flash memory into their next project.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Intel
Contact for details
Lowest to $192.5004
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Intel
Lowest to $8.1612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess