EN
  • EN
  • DE

NAND08GAH0NZA5

Part No NAND08GAH0NZA5
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332697-NAND08GAH0NZA5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND08GAH0NZA5 CAD Model

Description

The NAND08GAH0NZA5 is a high-performance NAND flash memory device from STMicroelectronics, a global leader in semiconductor solutions. Designed to meet the ever-increasing demand for data storage in a compact form factor, this NAND flash memory is an ideal solution for a wide range of applications including consumer electronics, mobile devices, solid-state drives, and embedded systems.

Key Features

  • Memory Capacity: This device offers a substantial storage capacity of 8 Gb (Gigabit), enabling large amounts of data to be stored in a small physical space.
  • Technology: Utilizing advanced NAND flash technology, the NAND08GAH0NZA5 provides high-density, non-volatile storage that retains data even when power is removed.
  • Page Size: The memory is organized into pages, with a page size of 2112 bytes, which includes a 64-byte spare area for error correction code (ECC) and other metadata.
  • Interface: It features a parallel interface for communication, offering a balance between speed and compatibility with a range of host controllers.
  • Supply Voltage: The operating range for supply voltage is between 2.7V to 3.6V, making it suitable for various electronic devices without requiring complex power management.
  • Performance: With fast program and erase capabilities, the NAND08GAH0NZA5 ensures efficient write operations, which is critical for high-speed computing applications.
  • Package: The device comes in a TSOP48 package, which is widely used and ensures easy mounting on printed circuit boards.

Applications

The NAND08GAH0NZA5 is versatile and can be used in various applications, including:

  • Digital cameras and camcorders
  • Smartphones and tablets
  • Portable media players
  • GPS navigation systems
  • Solid-state drives (SSDs)
  • Embedded systems and industrial applications

STMicroelectronics' commitment to reliability and performance is evident in the NAND08GAH0NZA5, making it a reliable choice for developers and manufacturers seeking high-quality storage solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8025 $59.4075
8+ $16.2485 $129.9880
12+ $15.7403 $188.8836
16+ $15.2321 $243.7136
20+ $14.7251 $294.5020
27+ $13.2017 $356.4459
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess