EN
  • EN
  • DE

NAND08GW3B2AN6f

Part No NAND08GW3B2AN6f
Manufacturer STMicroelectronics
Description 4 Gbit, 8 Gbit, 2112 Byte/1056 Word Page 3V, NAND Flash Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229358-NAND08GW3B2AN6f
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND08GW3B2AN6f CAD Model

Description

STMicroelectronics NAND08GW3B2AN6f NAND Flash Memory

The NAND08GW3B2AN6f from STMicroelectronics is a high-performance NAND Flash memory device that provides a robust and efficient storage solution for a wide range of applications. This memory chip is designed to meet the rigorous demands of modern electronic devices, offering a combination of speed, reliability, and density that is essential for today's data-intensive tasks.

Key Features:

  • Memory Capacity: The NAND08GW3B2AN6f boasts a significant storage capacity, making it suitable for applications that require large amounts of data storage without compromising on device size.
  • Technology: Utilizing advanced NAND Flash technology, this product delivers fast read and write speeds, which translates to quicker access to data and more efficient operation of the host device.
  • Endurance and Reliability: Designed with endurance in mind, the NAND08GW3B2AN6f can withstand a high number of program/erase cycles, ensuring a long service life and data integrity.
  • Package: The device comes in a TSOP48 package, which is widely accepted in the industry and known for its compact footprint and ease of PCB design integration.
  • Operating Voltage: It operates at a standard voltage range, providing compatibility with a broad array of existing circuit designs and contributing to overall system power efficiency.

Applications:

The NAND08GW3B2AN6f is versatile and can be used in various applications, including but not limited to:

  • Digital cameras and video recorders for high-capacity storage
  • Portable media players for storing large media libraries
  • GPS systems for map and data storage
  • Mobile phones and smartphones as part of the internal storage solution
  • Solid-state drives (SSDs) for fast and reliable data access

Conclusion:

With its combination of high-density storage, speed, and durability, the STMicroelectronics NAND08GW3B2AN6f NAND Flash memory chip is an excellent choice for designers and manufacturers looking to incorporate reliable data storage into their products. Its standard package and voltage requirements make it an easy fit for a wide range of applications, ensuring that it will continue to be a popular choice in the future of electronic design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess