EN
  • EN
  • DE

NAND512W3A2C

Part No NAND512W3A2C
Manufacturer STMicroelectronics
Description 512 Mbit, 528 Byte/264 Word Page, 1.8V/3V, NAND Flash Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229371-NAND512W3A2C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2C CAD Model

Description

The NAND512W3A2C from STMicroelectronics is a high-density NAND Flash memory device that combines cutting-edge technology with robust performance to deliver an efficient storage solution. It is part of STMicroelectronics' NAND Flash memory lineup, designed for applications that require large non-volatile storage with high programming speeds and endurance.

With a storage capacity of 512 Mbit, the NAND512W3A2C is well-suited for a variety of applications, including digital media devices, solid-state drives, and embedded systems that require substantial memory for code and data storage. The device operates on a supply voltage of 2.7V to 3.6V, making it compatible with a range of low-power and standard-power applications.

The NAND512W3A2C features a page size of 528 bytes, which is composed of 512 bytes of data and 16 bytes of spare area. This spare area is typically used for error correction code (ECC) to ensure data integrity. The device's organization allows for efficient management and manipulation of data, with block erase and page program operations providing flexibility for different usage scenarios.

The device offers a fast page read and write capability, which is essential for applications where quick access to stored data is necessary. It also supports a partial page programming feature, which can be useful in situations where only small amounts of data need to be updated, thereby saving time and power.

Reliability is a key factor in memory devices, and the NAND512W3A2C addresses this with its built-in features such as bad block management and wear-leveling algorithms. These features help to extend the life of the device by ensuring that memory cells are used efficiently and that data is stored reliably over time.

In summary, the STMicroelectronics NAND512W3A2C NAND Flash memory is a versatile and reliable component for modern electronic systems that require high-density, non-volatile memory. Its combination of performance, power efficiency, and storage capacity makes it an excellent choice for designers and engineers looking to incorporate flash memory into their products.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess