EN
  • EN
  • DE

NAND512W3A2CN6F

Part No NAND512W3A2CN6F
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 64 MB
Memory Type NAND
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Compliant
Win Source Part Number 1002127-NAND512W3A2CN6F
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2CN6F CAD Model

Description

STMicroelectronics NAND512W3A2CN6F NAND Flash Memory

The NAND512W3A2CN6F is a highly reliable NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of high-density data storage systems. This 512 Mbit NAND Flash memory offers a practical solution for embedded systems, consumer electronics, and mobile devices where efficient storage and fast access to large amounts of data are essential.

This NAND Flash memory chip is part of STMicroelectronics' vast range of non-volatile memory solutions, characterized by their endurance and robustness. The NAND512W3A2CN6F comes in a fine-pitch TSOP48 package, which is widely accepted in the industry and suitable for standard PCB assembly processes.

Key features of the NAND512W3A2CN6F include:

  • Memory Capacity: 512 Mbit (organized as 32M x 16), providing ample space for complex applications and systems.
  • Supply Voltage: Operating within a voltage range of 2.7V to 3.6V, the device is optimized for low-power applications and is compatible with a variety of system power supplies.
  • Page Size: The memory structure is based on a (528 + 16) byte page size, which facilitates efficient data management and error correction code (ECC) implementation.
  • Fast Programming and Erase: It offers quick program and erase times, with a typical page program time of 300 microseconds and block erase time of 2 milliseconds, enabling high-speed operations.
  • Endurance: The device is rated for at least 100,000 program/erase cycles per block, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: It guarantees data retention for a minimum of 100,000 program/erase cycles, providing reliable storage over an extended period.

With its advanced features, the NAND512W3A2CN6F is an excellent choice for a wide range of applications, including digital cameras, MP3 players, smartphones, set-top boxes, and GPS systems. Its combination of high density, low power consumption, and fast access times makes it a preferred component for designers looking to create high-performance, power-efficient products.

STMicroelectronics' commitment to quality ensures that the NAND512W3A2CN6F meets the highest standards, providing both reliability and performance to customers worldwide.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2222 $111.1110
7+ $21.5278 $150.6946
10+ $20.8334 $208.3340
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess