EN
  • EN
  • DE

NE556D1

Part No NE556D1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081986-NE556D1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE556D1 CAD Model

Description

STMicroelectronics NE556D1 Dual Timer IC

The NE556D1 from STMicroelectronics is a highly versatile dual timer integrated circuit, designed for generating accurate time delays or oscillation. It is an extension of the popular 555 timer IC, essentially combining two 555 timers in a single package. This dual timer is ideal for use in a wide range of applications, including precision timing, pulse generation, sequential timing, and time delay generation.

Key Features

  • Dual Timer Configuration: The NE556D1 contains two independent 555 timer circuits which can be used simultaneously for various applications.
  • Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 16V, making it suitable for many electronic applications.
  • Output Drive Capability: Each timer can source or sink up to 200mA of output current, allowing direct driving of load devices.
  • Adjustable Duty Cycle: The duty cycle is precisely adjustable, providing the user with a high degree of control over the output waveform.
  • High Stability: The timers offer high stability of 0.005% per degree Celsius temperature variation, ensuring reliable performance under varying conditions.
  • Low Turn-off Time: The NE556D1 features a low turn-off time which is typically 2 microseconds, contributing to its precise timing capabilities.

Applications

The NE556D1 dual timer's functionality makes it suitable for a variety of applications, including:

  • Precision timing circuits
  • Pulse generation and shaping
  • Sequential timing for system control
  • Time delay generation in alarm systems
  • Frequency division and waveform generation

Product Specifications

The product comes in a compact SO-14 package, which is ideal for space-constrained applications. Its operating temperature range is from -40°C to +105°C, allowing it to function in extreme conditions. The NE556D1 is RoHS compliant, ensuring adherence to current environmental standards for electronic components.

With its robust design and wide range of applications, the NE556D1 from STMicroelectronics is a reliable and efficient solution for designers looking to incorporate timing functions into their electronic projects.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess